TelephoneStuff.com Greenlee Premier Modular Crimper with RJ11 or RJ45 Die Set 45097

Description
Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Includes: - 45090 - Crimper Frame - 45094 - RJ11 Die Set (45097 only) - 45091 - RJ45 Die Set (45098 only) Features: - Full cycle ratchet mechanism provides consistent, quality terminations every cycle - "Straight action" ensures uniform crimp - All crimping dies are precision machined - Color-coded, interchangeable crimping dies - Built-in cutter - Built-in wire stripper - Manufactured from high carbon tool steel for long life - Rust resistant black oxide finish Crimp dies available: - 45091 - RJ45 - Yellow - 45092 - RJ22 - Red - 45093 - DEC Offset MMJ - Orange - 45094 - RJ11 - Blue - 45095 - RJ45 (10 position) - White
Description
Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Includes: - 45090 - Crimper Frame - 45094 - RJ11 Die Set (45097 only) - 45091 - RJ45 Die Set (45098 only) Features: - Full cycle ratchet mechanism provides consistent, quality terminations every cycle - "Straight action" ensures uniform crimp - All crimping dies are precision machined - Color-coded, interchangeable crimping dies - Built-in cutter - Built-in wire stripper - Manufactured from high carbon tool steel for long life - Rust resistant black oxide finish Crimp dies available: - 45091 - RJ45 - Yellow - 45092 - RJ22 - Red - 45093 - DEC Offset MMJ - Orange - 45094 - RJ11 - Blue - 45095 - RJ45 (10 position) - White

Suppliers

Company
Product
Description
Supplier Links
Greenlee Premier Modular Crimper with RJ11 or RJ45 Die Set - 45097 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Premier Modular Crimper with RJ11 or RJ45 Die Set
45097
Greenlee Premier Modular Crimper with RJ11 or RJ45 Die Set 45097
Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Includes: - 45090 - Crimper Frame - 45094 - RJ11 Die Set (45097 only) - 45091 - RJ45 Die Set (45098 only) Features: - Full cycle ratchet mechanism provides consistent, quality terminations every cycle - "Straight action" ensures uniform crimp - All crimping dies are precision machined - Color-coded, interchangeable crimping dies - Built-in cutter - Built-in wire stripper - Manufactured from high carbon tool steel for long life - Rust resistant black oxide finish Crimp dies available: - 45091 - RJ45 - Yellow - 45092 - RJ22 - Red - 45093 - DEC Offset MMJ - Orange - 45094 - RJ11 - Blue - 45095 - RJ45 (10 position) - White

Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping.
Includes:
- 45090 - Crimper Frame
- 45094 - RJ11 Die Set (45097 only)
- 45091 - RJ45 Die Set (45098 only)
Features:
- Full cycle ratchet mechanism provides consistent, quality terminations every cycle
- "Straight action" ensures uniform crimp
- All crimping dies are precision machined
- Color-coded, interchangeable crimping dies
- Built-in cutter
- Built-in wire stripper
- Manufactured from high carbon tool steel for long life
- Rust resistant black oxide finish
Crimp dies available:
- 45091 - RJ45 - Yellow
- 45092 - RJ22 - Red
- 45093 - DEC Offset MMJ - Orange
- 45094 - RJ11 - Blue
- 45095 - RJ45 (10 position) - White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 45097
Product Name Greenlee Premier Modular Crimper with RJ11 or RJ45 Die Set
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1309G14 Hand Crimp Tool - 1309G14 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details