TelephoneStuff.com Fluke Networks Can Wrench with Stripper 44507-003

Description
The Can Wrench features include color coded socket ends and built-in ribs on the barrel for user comfort, safety and greater torque power. The Can Wrench has two hex head sockets (7/16 inch and 3/8 inch) with reduced outside diameters that fit all new network interface devices. The 7/16 inch is black oxidized to easily distinguish it from the 3/8 inch zinc-plated socket end. The Can Wrench is also available with a wire stripper built into the barrel. The stripper head has two slots with one slot for the outside jacket of a 4-wire "quad" and the other slot is for individual conductors (22 or 24 gauge). Features: - Two hex head sockets (7/16 inch and 3/8 inch) - Color coded socket ends for quick size identification - Optional wire stripper available in handle (22 and 24 gauge) - Wrench body constructed of tough, impact resistant, and abrasion resistant material - Wire stripper constructed of stainless steel. (rust resistant) - Socket ends guaranteed not to split or break up to a maximum torque of 45 ft. lbs. - Nylon body ergonomically designed to mold to users hand for applying torque, without damaging user’s hand
Description
The Can Wrench features include color coded socket ends and built-in ribs on the barrel for user comfort, safety and greater torque power. The Can Wrench has two hex head sockets (7/16 inch and 3/8 inch) with reduced outside diameters that fit all new network interface devices. The 7/16 inch is black oxidized to easily distinguish it from the 3/8 inch zinc-plated socket end. The Can Wrench is also available with a wire stripper built into the barrel. The stripper head has two slots with one slot for the outside jacket of a 4-wire "quad" and the other slot is for individual conductors (22 or 24 gauge). Features: - Two hex head sockets (7/16 inch and 3/8 inch) - Color coded socket ends for quick size identification - Optional wire stripper available in handle (22 and 24 gauge) - Wrench body constructed of tough, impact resistant, and abrasion resistant material - Wire stripper constructed of stainless steel. (rust resistant) - Socket ends guaranteed not to split or break up to a maximum torque of 45 ft. lbs. - Nylon body ergonomically designed to mold to users hand for applying torque, without damaging user’s hand

Suppliers

Company
Product
Description
Supplier Links
Fluke Networks Can Wrench with Stripper - 44507-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks Can Wrench with Stripper
44507-003
Fluke Networks Can Wrench with Stripper 44507-003
The Can Wrench features include color coded socket ends and built-in ribs on the barrel for user comfort, safety and greater torque power. The Can Wrench has two hex head sockets (7/16 inch and 3/8 inch) with reduced outside diameters that fit all new network interface devices. The 7/16 inch is black oxidized to easily distinguish it from the 3/8 inch zinc-plated socket end. The Can Wrench is also available with a wire stripper built into the barrel. The stripper head has two slots with one slot for the outside jacket of a 4-wire "quad" and the other slot is for individual conductors (22 or 24 gauge). Features: - Two hex head sockets (7/16 inch and 3/8 inch) - Color coded socket ends for quick size identification - Optional wire stripper available in handle (22 and 24 gauge) - Wrench body constructed of tough, impact resistant, and abrasion resistant material - Wire stripper constructed of stainless steel. (rust resistant) - Socket ends guaranteed not to split or break up to a maximum torque of 45 ft. lbs. - Nylon body ergonomically designed to mold to users hand for applying torque, without damaging user’s hand

The Can Wrench features include color coded socket
ends and built-in ribs on the barrel for user comfort,
safety and greater torque power. The Can
Wrench has two hex head sockets (7/16 inch and
3/8 inch) with reduced outside diameters that fit all
new network interface devices. The 7/16 inch is
black oxidized to easily distinguish it from the 3/8
inch zinc-plated socket end. The Can Wrench is
also available with a wire stripper built into the barrel.
The stripper head has two slots with one slot for
the outside jacket of a 4-wire "quad" and the other
slot is for individual conductors (22 or 24 gauge).
Features:
- Two hex head sockets (7/16 inch and 3/8 inch)
- Color coded socket ends for quick size identification
- Optional wire stripper available in handle (22 and 24 gauge)
- Wrench body constructed of tough, impact resistant, and abrasion resistant material
- Wire stripper constructed of stainless steel. (rust resistant)
- Socket ends guaranteed not to split or break up to a maximum torque of 45 ft. lbs.
- Nylon body ergonomically designed to mold to users hand for applying torque, without damaging user’s hand

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 44507-003
Product Name Fluke Networks Can Wrench with Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1309G3 Hand Crimp Tool - 1309G3 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
5 suppliers
 - 22.014 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details