TelephoneStuff.com Miller Adjustable Wire Stripper & Cutter 100-S

Description
Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing - Stop screw adjusts easily to fit wire size - Ground and ungrounded cutting surface versions available - Soft plastic coated handles - Made in the U.S.A. - Length: 5.125 in (130.18 mm) - Weight: 2.5 oz (71 g) - Also available with opening spring and closing lock feature
Description
Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing - Stop screw adjusts easily to fit wire size - Ground and ungrounded cutting surface versions available - Soft plastic coated handles - Made in the U.S.A. - Length: 5.125 in (130.18 mm) - Weight: 2.5 oz (71 g) - Also available with opening spring and closing lock feature

Suppliers

Company
Product
Description
Supplier Links
Miller Adjustable Wire Stripper & Cutter - 100-S - TelephoneStuff.com
Huntington Beach, CA, USA
Miller Adjustable Wire Stripper & Cutter
100-S
Miller Adjustable Wire Stripper & Cutter 100-S
Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber optic jackets and buffer tubing - Stop screw adjusts easily to fit wire size - Ground and ungrounded cutting surface versions available - Soft plastic coated handles - Made in the U.S.A. - Length: 5.125 in (130.18 mm) - Weight: 2.5 oz (71 g) - Also available with opening spring and closing lock feature

Wire Stripper Features:
- Strips and cuts insulated wire sizes from
#22 AWG (0.65 mm) to #10 AWG (2.6 mm)
- Effective for stripping/scoring fiber optic jackets and
buffer tubing
- Stop screw adjusts easily to fit wire size
- Ground and ungrounded cutting surface versions available
- Soft plastic coated handles
- Made in the U.S.A.
- Length: 5.125 in (130.18 mm)
- Weight: 2.5 oz (71 g)
- Also available with opening spring and closing
lock feature

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 100-S
Product Name Miller Adjustable Wire Stripper & Cutter
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers