TelephoneStuff.com Sprint Premier Ratchet Crimp Tool 740001-7501

Description
Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended tool for Category 5 and above wire applications. Ratcheting mechanism assures consistent, repeatable crimps of the primary strain relief on modular plugs. Both cuts and strips flat satin cable. All steel frame comprised of S45C carbon steel. Contact driver and lock punches are also made of steel to ensure durability. Features: - Full cycle ratchet prevents release prior to crimp connection, assuming precise repeatable and reliable crimps - Long, slender cushion grip handles provide superior leverage and comfort - Sturdy steel construction ensures long life - Steel frame has a black oxide finish to prevent rust and corrosion - Crimps both RJ-11 and RJ-45 plugs - Strip length gauge for stripping the proper length cable every time - Red plastic guard sheaths the cutting blade, preventing accidental finger contact - Locking mechanism allows tool to remain closed when not in use
Description
Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended tool for Category 5 and above wire applications. Ratcheting mechanism assures consistent, repeatable crimps of the primary strain relief on modular plugs. Both cuts and strips flat satin cable. All steel frame comprised of S45C carbon steel. Contact driver and lock punches are also made of steel to ensure durability. Features: - Full cycle ratchet prevents release prior to crimp connection, assuming precise repeatable and reliable crimps - Long, slender cushion grip handles provide superior leverage and comfort - Sturdy steel construction ensures long life - Steel frame has a black oxide finish to prevent rust and corrosion - Crimps both RJ-11 and RJ-45 plugs - Strip length gauge for stripping the proper length cable every time - Red plastic guard sheaths the cutting blade, preventing accidental finger contact - Locking mechanism allows tool to remain closed when not in use

Suppliers

Company
Product
Description
Supplier Links
Sprint Premier Ratchet Crimp Tool - 740001-7501 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Premier Ratchet Crimp Tool
740001-7501
Sprint Premier Ratchet Crimp Tool 740001-7501
Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended tool for Category 5 and above wire applications. Ratcheting mechanism assures consistent, repeatable crimps of the primary strain relief on modular plugs. Both cuts and strips flat satin cable. All steel frame comprised of S45C carbon steel. Contact driver and lock punches are also made of steel to ensure durability. Features: - Full cycle ratchet prevents release prior to crimp connection, assuming precise repeatable and reliable crimps - Long, slender cushion grip handles provide superior leverage and comfort - Sturdy steel construction ensures long life - Steel frame has a black oxide finish to prevent rust and corrosion - Crimps both RJ-11 and RJ-45 plugs - Strip length gauge for stripping the proper length cable every time - Red plastic guard sheaths the cutting blade, preventing accidental finger contact - Locking mechanism allows tool to remain closed when not in use

Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended tool for Category 5 and above wire applications. Ratcheting mechanism assures consistent, repeatable crimps of the primary strain relief on modular plugs. Both cuts and strips flat satin cable.
All steel frame comprised of S45C carbon steel. Contact driver and lock punches are also made of steel to ensure durability.
Features:
- Full cycle ratchet prevents release prior to crimp connection, assuming precise repeatable and reliable crimps
- Long, slender cushion grip handles provide superior leverage and comfort
- Sturdy steel construction ensures long life
- Steel frame has a black oxide finish to prevent rust and corrosion
- Crimps both RJ-11 and RJ-45 plugs
- Strip length gauge for stripping the proper length cable every time
- Red plastic guard sheaths the cutting blade, preventing accidental finger contact
- Locking mechanism allows tool to remain closed when not in use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 740001-7501
Product Name Sprint Premier Ratchet Crimp Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1389G20- Crimp Locator for 1387G1 Pneumatic Tool - 1389G20 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers