TelephoneStuff.com Greenlee Corded Quad-Point Crimping Tool, Flip-Top Head,.. CK06FT11

Description
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11 - 120 volts - CK60FT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14-7/8"
Description
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11 - 120 volts - CK60FT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14-7/8"

Suppliers

Company
Product
Description
Supplier Links
Greenlee Corded Quad-Point Crimping Tool, Flip-Top Head,.. - CK06FT11 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Corded Quad-Point Crimping Tool, Flip-Top Head,..
CK06FT11
Greenlee Corded Quad-Point Crimping Tool, Flip-Top Head,.. CK06FT11
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11 - 120 volts - CK60FT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14-7/8"

Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power.
Features:
- Operating Voltage:
- CK60FT11 - 120 volts
- CK60FT22 - 230 volts
- Equipped with 15' cord
- 6.2-ton capacity
- Utilizes four indentors to make the crimp
- Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time
- The ram automatically retracts after the crimp is complete
- Lightweight
- Angled pistol grip
- 360 degree rotating head
- Flip-top style uses a pull pin to open head for easy removal from the connector
- Includes steel carrying case, test gauge and test slugs
- Crimping Force: 6.2 tons
- Length: 14-7/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CK06FT11
Product Name Greenlee Corded Quad-Point Crimping Tool, Flip-Top Head,..
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers