TelephoneStuff.com Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A multi-tasking tool designed to reduce the number of individual tools carried and to make the job easier. Features: - Strips round Cat 5e and 6 UTP/STP with diameters of... | |
| Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm)... | |
| Adjustable Wire Stripper and Cutter. Wire Stripper Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Effective for stripping/scoring fiber... | |
| Blade-set for use with Corning "Fanout" Ribbon Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #22 AWG multi-conductor for Cat. No. 45-892 | |
| Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. | |
| Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #24 AWG multi-conductor for Cat. No. | |
| Blades for custom stripmaster and custom stripmaster lite wire strippers. Features: - Handles 26 AWG to 30 AWG wire - Die-type blades allow precision stripping - Contains counterbored hole sizes... | |
| Crimp and Go Splice Protection Crimping Device with Mounting Bracket. | |
| Crimp tool including dies for epoxy/anaerobic connector. | |
| Crimp Tool Features: - 3-in-1 ratchet-style crimp tool cuts,strips, and crimps modular plugs on either round or flat cables. - parallel action design maintains accurate alignment of the die with... | |
| Crimps hex-configuration (in dimensions across flats) coaxial connectors. Dimensions clearly marked for quick identification. Tool jaws will not open until the crimp is completed. They release and open automatically when... | |
| Designed for cable with outer diameters from 4mm to approximately 25mm. Discontinued. Limited availability. Features: - Spring loaded support pushes the cable onto the knife | |
| Designed for cable with outer diameters from 8mm to approximately 35mm. Discontinued. Limited availability. Features: - Spring loaded support pushes the cable onto the knife | |
| Designed for easy removal of jacket from 12-count ribbon fiber without damaging the underlying fibers. Features: - Designed for easy removal of jacket from 12-count ribbon fiber without damaging the... | |
| Die Set for PT-908 Crimp Tool. Features: - 6 position - 8 position | |
| Electronically measures the force output of crimping tools. Features: - Data can be transferred to computer files to develop tool histories. - To take measurements, one TC1KIT, one tool adapter,... | |
| Electronically measures the force output of crimping tools. Features: - Data can be transferred to computer files to develop tool histories - To take measurements, one TC1KIT, one tool adapter,... | |
| Fiber Optic Stripper is designed for stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at tip of tool that can be used to... | |
| Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal... | |
| Fiber Stripper, Miller Style Fiber Stripper Features: - Used to strip and cut cable jackets - Ergonomic handle design reduces hand fatigue - Made in America | |
| Fiber Stripper, Nick-Free Style | |
| Five Tools In One Wire Stripper is a pliers, wire cutter, wire stripper, crimper, and bolt cutter all combined into one tool. Features: - Groove-grip plier nose at tip for... | |
| Flat blade for 18 AWG multi-conductor. | |
| For 3 sizes of European Flat Parallel Conductor Cable. | |
| For use with the 45-262, 45-264, 45-265, 45-266, or LA-3953 Coax Stripmaster Wire Strippers as spares or replacements. Features: - RG-6, RG-58, RG-59, RG-62, and RG-6 QuadShield knife-type blade only... | |
| For use with the 45-671, 45-672, 45-673, 45-674 or 45-675 Stripmaster Lite Wire Strippers as spares or replacements. Features: - Strips wire up to full 7/8" (22mm) - Knife-type blades... | |
| Gripper pad selection depends on insulation type and use preference. | |
| Handy, lightweight, universal stripping tool cuts and strips common wire sizes. Features: - Hardened blades - Vinyl grips - Spring action to speed work | |
| High quality coax stripper roller guides. Features: - Self adjusting - Extra blades available (1004-BLADE) | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 20-10 AWG (0.8mm to 2.6mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 26-16 AWG (0.4mm to 1.3mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Jacket Stripper is a compact and lightweight multi-wire stripper that strips and cuts 30-20 AWG (0.25mm to 0.80mm) wire sizes. Features: - Cushion grips for comfort - Wire looping/bending holes... | |
| Made for wire stripping of different sizes. Comes in three different stripping sizes in AWG or metric Features: - Strip and cut commonly used wires - Plier nose - Hardened... | |
| NO-NIK Fiber Optic Stripper. Features: - Plastic heads make contact only with buffer, center and support work on both sides - Cutting blades made from razor quality steel score buffer... | |
| No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with insulation... | |
| Precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with the insulation and center and support... | |
| Replacement 16 AWG to 22 AWG Wire Blade Set for Custom Stripmaster Lite. Features: - Die-type blade - Handles 16 AWG to 22 AWG wire - Available Quantities: - Single... | |
| Replacement 20 AWG to 26 AWG Wire Blade Set for Custom Stripmaster Lite. Features: - Die-type blade - Handles 20 AWG to 26 AWG wire - Available Quantities: - Single... | |
| Replacement blade for 45-128 Wire Stripper (Package of 2). | |
| Replacement Blade for 45-144 Round Cable Slitting and Ringing Tool. | |
| Replacement Blade for Coaxial Cable Strippers (45-162, 45-163, 45-165). | |
| Replacement Blade for PT-908 Crimp Tool. Features: - Standard replacement blade, available long or short, with screws and allen wrench | |
| Replacement Blade Set for 45-021 Handi-Grip Wire Skinner. | |
| Replacement Blade Set for 45-227 Grip-N-Strip Wire Stripper. | |
| Replacement Blade Set for 45-327 Maxim Wire Stripper. | |
| Replacement blades for RCS-10 and RCS-20. | |
| Replacement Blades for RCS-10 and RCS-20. Note: Product has been discontinued by Manufacturer. Limited availability. | |
| Replacement Frame Assemblies for Custom Steel Stripmaster Wire Stripper. Features: - Steel frame less blades - Handles #14 AWG through #10 AWG wire - Flat blade set | |
| Replacement frame assemblies for Custom Stripmaster Lite. (Frame Only) Features: - Frames with internal springs allow additional blade penetration pressure for difficult and multi-layered insulation types | |
| Replacement frame assemblies for Custom Stripmaster Lite. Package Content: - wire stop, latch and grit-type grippers | |
| Ribbon Fiber Jacket Stripper. Features: - Removes outer jackets from 12 count fiber ribbons - Factory set, requires no adjustment - Prevents scratching and nicking of optical fibers - All... | |
| Rotary Cable Fiber Jacket Remover/ Stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. Features: - Precise jacket stripping of fiber optic... | |
| Rotary Cable Stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. Features: - Precise jacket stripping of fiber optic multi-fiber cables -... | |
| Stripmaster Frame only. Removes jacket from Ribbon fiber without damage to the Kevlar strength member of the Ribbon Fiber. Note: Blade-set sold separately. | |
| Stripmaster Lite frame only, does not include blades. | |
| Stripmaster Wire Stripper Blade Set for 45-098 Wire Stripper. Features: - Knife-type blades - Handles #16 AWG to #26 AWG wire | |
| Strips wire up to full 7/8" (22mm). Features: - Knife-type blades - Handles #20 AWG to #30 AWG wire | |
| Strips wire up to full 7/8" (22mm). Features: - Knife-type blades - Handles #8 AWG to #10 AWG and #16 AWG to #18 AWG wires | |
| The most reliable tool for stripping fiber optics, from the company long regarded as the industry standard for precision wire stripping. Improper removal of Buffer Coatings cost you time and... | |
| The RG-T coax crimp tool's dual crimp design allows for the proper termination of both RG59, 8.2mm and RG6, 9.1mm F-type connectors onto coaxial cable without having to change the... | |
| The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the... | |
| This product has die-type blades that allow precision stripping. It is manufactured to assure accuracy and precision to meet tough MIL-specs. It has a special blade configuration to meet your... | |
| This simple tool has a thin wall nut driver on each end and stripping notches on the handle. The nut drivers open all common telephone boxes. It will also position... | |
| Transparent adjustable Wire Stop Assembly for Custom Stripmaster Lite Wire Stripper. | |
| Tri-Hole Fiber Optic Stripper performs all common fiber stripping functions in one compact tool. Features: - Hole for removal of 2 to 3 mm fiber jackets - Removes 900 tight... | |
| Versa-Crimp Hydraulic Compression Tool is designed for compressing multi-strand/rope lay copper cable in mining, marine and industrial applications. Features: - Flip-top latch provides clear and easy removal from larger connectors... |
| << Prev |