TelephoneStuff.com Ripley Fiber Optic 103 Stripper 80355

Description
Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air. Features: - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Capable of stripping 80 microns with fiber coating diameter is 115 and 139 microns - Length: 5.32 in (136.53 mm) - Made in USA
Description
Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air. Features: - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Capable of stripping 80 microns with fiber coating diameter is 115 and 139 microns - Length: 5.32 in (136.53 mm) - Made in USA

Suppliers

Company
Product
Description
Supplier Links
Ripley Fiber Optic 103 Stripper - 80355 - TelephoneStuff.com
Huntington Beach, CA, USA
Ripley Fiber Optic 103 Stripper
80355
Ripley Fiber Optic 103 Stripper 80355
Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air. Features: - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Capable of stripping 80 microns with fiber coating diameter is 115 and 139 microns - Length: 5.32 in (136.53 mm) - Made in USA

Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.
Features:
- Precision diameter hole & V-opening in blade allow for accurate buffer coating removal
- Factory set, requires no adjustment
- Prevents scratching or nicking of optical fiber
- All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal
- Capable of stripping 80 microns with fiber coating diameter is 115 and 139 microns
- Length: 5.32 in (136.53 mm)
- Made in USA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 80355
Product Name Ripley Fiber Optic 103 Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633893-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - Z80-058 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

3.00mm Pitch High-Reliability Connector - M300

View Details