Versatile, seven-function tool feature precision-ground stripping blades, cushioned grips and plier nose.
Features:
- Strips 8 to 16 AWG solid and 10 to 18 AWG stranded wire
- Crimps bare and insulated terminals for 10 to 22 AWG wire. RG-59 coax connectors and 7 to 8mm auto ignition connectors
- Cuts unhardened wire, bolts and screws (4-40, 6-32, 8-32, 10-24 and 10-32) and reforms threads
- Cuts stranded, solid, Romex and U.F. wire to 8 AWG
- Reams and de-burrs conduit
- Gauges and loops wire
- Cushioned, comfort-grip handles
| TelephoneStuff.com | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 45-777 |
| Product Name | Ideal Seven-In-One Stripper |
| Tool Type | Stripper |
2.00mm Pitch High-Reliability Connector - Datamate