TelephoneStuff.com Ideal Die Set, RG-58/RG-174 cable for 50 and 75 Ohm cables.. 30-587

Description
For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - For 50 Ohm and 75 Ohm cables - Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm) - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool
Description
For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - For 50 Ohm and 75 Ohm cables - Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm) - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool

Suppliers

Company
Product
Description
Supplier Links
Ideal Die Set, RG-58/RG-174 cable for 50 and 75 Ohm cables.. - 30-587 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Die Set, RG-58/RG-174 cable for 50 and 75 Ohm cables..
30-587
Ideal Die Set, RG-58/RG-174 cable for 50 and 75 Ohm cables.. 30-587
For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - For 50 Ohm and 75 Ohm cables - Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm) - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool

For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm).
Features:
- For 50 Ohm and 75 Ohm cables
- Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm)
- Provides good and consistent crimp every time
- Dies change quickly and easily with a screwdriver
- Interchangeable dies provide versatility in a single tool

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 30-587
Product Name Ideal Die Set, RG-58/RG-174 cable for 50 and 75 Ohm cables..
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G4 Crimp Locator for 1387G2 Pneumatic Tool - 1304G4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details