TelephoneStuff.com Greenlee Corded Quad-Point Crimping Tool, Open Head, 120V.. CK06AT11

Description
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11 - 120 volts - CK60AT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14"
Description
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11 - 120 volts - CK60AT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14"

Suppliers

Company
Product
Description
Supplier Links
Greenlee Corded Quad-Point Crimping Tool, Open Head, 120V.. - CK06AT11 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Corded Quad-Point Crimping Tool, Open Head, 120V..
CK06AT11
Greenlee Corded Quad-Point Crimping Tool, Open Head, 120V.. CK06AT11
Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11 - 120 volts - CK60AT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to make the crimp - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - The ram automatically retracts after the crimp is complete - Lightweight - Angled pistol grip - 360 degree rotating head - Flip-top style uses a pull pin to open head for easy removal from the connector - Includes steel carrying case, test gauge and test slugs - Crimping Force: 6.2 tons - Length: 14"

Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power.
Features:
- Operating Voltage:
- CK60AT11 - 120 volts
- CK60AT22 - 230 volts
- Equipped with 15' cord
- 6.2-ton capacity
- Utilizes four indentors to make the crimp
- Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time
- The ram automatically retracts after the crimp is complete
- Lightweight
- Angled pistol grip
- 360 degree rotating head
- Flip-top style uses a pull pin to open head for easy removal from the connector
- Includes steel carrying case, test gauge and test slugs
- Crimping Force: 6.2 tons
- Length: 14"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CK06AT11
Product Name Greenlee Corded Quad-Point Crimping Tool, Open Head, 120V..
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G8 Crimp Locator for 1387G2 Pneumatic Tool - 1303G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers