TelephoneStuff.com Greenlee 6-Ton Battery Powered L Series Crimping Tool EK622L120

Description
6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand operation - Ram automatically retracts to signal that crimp is complete - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Bio-degradable hydraulic oil - Crimping head rotates 350 degrees UL and cUL classified from 8 AWG to 600 kcmil with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union copper code color-coded connectors when used with Greenlee KC22 crimping dies UL and cUL classified to 350 kcmil (MCM) with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union aluminum code color-coded connectors when used with Greenlee KA22 crimping dies - Can be used with all industry "W" style crimping dies using the included 04292 die adapters - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,000 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand operation - Ram automatically retracts to signal that crimp is complete - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Bio-degradable hydraulic oil - Crimping head rotates 350 degrees UL and cUL classified from 8 AWG to 600 kcmil with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union copper code color-coded connectors when used with Greenlee KC22 crimping dies UL and cUL classified to 350 kcmil (MCM) with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union aluminum code color-coded connectors when used with Greenlee KA22 crimping dies - Can be used with all industry "W" style crimping dies using the included 04292 die adapters - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,000 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Greenlee 6-Ton Battery Powered L Series Crimping Tool - EK622L120 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee 6-Ton Battery Powered L Series Crimping Tool
EK622L120
Greenlee 6-Ton Battery Powered L Series Crimping Tool EK622L120
6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand operation - Ram automatically retracts to signal that crimp is complete - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Bio-degradable hydraulic oil - Crimping head rotates 350 degrees UL and cUL classified from 8 AWG to 600 kcmil with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union copper code color-coded connectors when used with Greenlee KC22 crimping dies UL and cUL classified to 350 kcmil (MCM) with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union aluminum code color-coded connectors when used with Greenlee KA22 crimping dies - Can be used with all industry "W" style crimping dies using the included 04292 die adapters - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,000 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style.
Crimping Tool Features:
- Slim profile and light weight permit one hand operation
- Ram automatically retracts to signal that crimp is complete
- Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force
- An integral LED light to illuminate the work area on all tools
- Over molded tacky grip areas to make the tool easier and more comfortable to hold
- Bio-degradable hydraulic oil
- Crimping head rotates 350 degrees
UL and cUL classified from 8 AWG to 600 kcmil with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union copper code color-coded connectors when used with Greenlee KC22 crimping dies
UL and cUL classified to 350 kcmil (MCM) with Anderson, Blackburn, Burndy, ILSCO, Panduit, Thomas and Betts, and Penn-Union aluminum code color-coded connectors when used with Greenlee KA22 crimping dies
- Can be used with all industry "W" style crimping dies using the included 04292 die adapters
- Tools include a molded carrying case
- Available AC Adapter: 120 V and 230 V
- Crimping Force: 12,000 lbs.
- Battery: 18V 3.0 Ah Li-ion
- Estimated Cycles per Charge: 100
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number EK622L120
Product Name Greenlee 6-Ton Battery Powered L Series Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G6 Die and Locator Hand Tool Kit - 1310G6 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers