Fiber Optic Crimp Die Sets for amphenol SMA.
Features:
- Hex hole sizes: .213 in.(5.42mm), .178 in.(4.52mm)
| TelephoneStuff.com | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 28-402 |
| Product Name | Ideal Fiber Optic Crimp Die Set for Amphenol SMA |
| Tool Type | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko Latch