TelephoneStuff.com Ideal Lite-Strip Optical Fiber Stripper 45-350

Description
V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns. Features: - Replaceable precision-ground blades cleanly strip buffer coating - One-step, 900 micron stripping hole provides broader stripping range - Precisely strips outer cable jacket insulations, tight buffer tube insulations and mechanically strippable coatings of optical fiber in proper stripping hole - Funneled hole design for easy insertion - Built-in blade guides ease positioning - Spring mounting returns handles to original position after every application - Extra durable to withstand normal drops without requiring tool realignment - Gauge color makes fiber and hole identification easier - Improved comfort-grip handles for an easier, more comfortable stripping process
Description
V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns. Features: - Replaceable precision-ground blades cleanly strip buffer coating - One-step, 900 micron stripping hole provides broader stripping range - Precisely strips outer cable jacket insulations, tight buffer tube insulations and mechanically strippable coatings of optical fiber in proper stripping hole - Funneled hole design for easy insertion - Built-in blade guides ease positioning - Spring mounting returns handles to original position after every application - Extra durable to withstand normal drops without requiring tool realignment - Gauge color makes fiber and hole identification easier - Improved comfort-grip handles for an easier, more comfortable stripping process

Suppliers

Company
Product
Description
Supplier Links
Ideal Lite-Strip Optical Fiber Stripper - 45-350 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Lite-Strip Optical Fiber Stripper
45-350
Ideal Lite-Strip Optical Fiber Stripper 45-350
V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns. Features: - Replaceable precision-ground blades cleanly strip buffer coating - One-step, 900 micron stripping hole provides broader stripping range - Precisely strips outer cable jacket insulations, tight buffer tube insulations and mechanically strippable coatings of optical fiber in proper stripping hole - Funneled hole design for easy insertion - Built-in blade guides ease positioning - Spring mounting returns handles to original position after every application - Extra durable to withstand normal drops without requiring tool realignment - Gauge color makes fiber and hole identification easier - Improved comfort-grip handles for an easier, more comfortable stripping process

V-notch blades strip a wide range of outer cable jacket. Precision-ground, replaceable knife-type blades strip tight buffer tube insulations. Also strips mechanically strippable coatings from 250 microns to 900 microns.
Features:
- Replaceable precision-ground blades cleanly strip buffer coating
- One-step, 900 micron stripping hole provides broader stripping range
- Precisely strips outer cable jacket insulations, tight buffer tube insulations and mechanically strippable coatings of optical fiber in proper stripping hole
- Funneled hole design for easy insertion
- Built-in blade guides ease positioning
- Spring mounting returns handles to original position after every application
- Extra durable to withstand normal drops without requiring tool realignment
- Gauge color makes fiber and hole identification easier
- Improved comfort-grip handles for an easier, more comfortable stripping process

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 45-350
Product Name Ideal Lite-Strip Optical Fiber Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers