TelephoneStuff.com Panduit® Battery Powered Hydraulic Crimping Tool CT-2930L

Description
Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by delivering extended runtime per charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries. Crimping Tool Features: - Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered with NiCd or NiMH batteries - Pistol grip tool design with open "C-Head" provides easy loading of crimping dies and rotates 180°, for reaching into tight spaces - Ergonomically balanced for easy operation without fatigue, weighs 17.9 lbs. with battery - Self-contained unit, completely portable - Develops 14 tons of crimping force, crimps copper compression lugs and splices up to 750 kcmil, up to 78 crimps per battery charge using Panduit® 500 kcmil copper lugs and splices - Provides UL Listed and CSA Certified connections on Panduit® copper and aluminum lugs and splices and copper taps - Audible "pop-off" valve indicates crimp completion or Ram automatically retracts when crimp cycle is complete - Batteries incorporate LED fuel gauge so battery charge level can be checked to allow for continuous operation - Approximately 9.6 second crimp cycle time provides quick terminations, 30% faster than tools using NiCd or NiMH batteries - Battery charger charges expended batteries completely in 30-60 minutes - Compatible with CD-920, CDM-920, and CD-930 color-coded crimping dies to provide easy matching of crimping die to connector - Embosses die index number on connector barrels to provide post crimp inspection - Dies installed using spring loaded die retention pins, no need for tools Specifications - Output: 14 tons - Jaw opening: 1.65" - Weight: 17.90 lbs. with battery - Dimensions: 14.5" L, 16.5" H, 3.25" W Package Contains: - (2) Milwaukee M18 XC high capacity lithium-ion 18VDC rechargeable batteries - (1) One Milwaukee battery charger - (1) One shoulder strap - (1) Heavy-duty bag with storage for tool, batteries, charger, and crimping dies; includes 58 pockets and a shoulder strap for added convenience; 18"L x 7"W x 14"H
Description
Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by delivering extended runtime per charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries. Crimping Tool Features: - Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered with NiCd or NiMH batteries - Pistol grip tool design with open "C-Head" provides easy loading of crimping dies and rotates 180°, for reaching into tight spaces - Ergonomically balanced for easy operation without fatigue, weighs 17.9 lbs. with battery - Self-contained unit, completely portable - Develops 14 tons of crimping force, crimps copper compression lugs and splices up to 750 kcmil, up to 78 crimps per battery charge using Panduit® 500 kcmil copper lugs and splices - Provides UL Listed and CSA Certified connections on Panduit® copper and aluminum lugs and splices and copper taps - Audible "pop-off" valve indicates crimp completion or Ram automatically retracts when crimp cycle is complete - Batteries incorporate LED fuel gauge so battery charge level can be checked to allow for continuous operation - Approximately 9.6 second crimp cycle time provides quick terminations, 30% faster than tools using NiCd or NiMH batteries - Battery charger charges expended batteries completely in 30-60 minutes - Compatible with CD-920, CDM-920, and CD-930 color-coded crimping dies to provide easy matching of crimping die to connector - Embosses die index number on connector barrels to provide post crimp inspection - Dies installed using spring loaded die retention pins, no need for tools Specifications - Output: 14 tons - Jaw opening: 1.65" - Weight: 17.90 lbs. with battery - Dimensions: 14.5" L, 16.5" H, 3.25" W Package Contains: - (2) Milwaukee M18 XC high capacity lithium-ion 18VDC rechargeable batteries - (1) One Milwaukee battery charger - (1) One shoulder strap - (1) Heavy-duty bag with storage for tool, batteries, charger, and crimping dies; includes 58 pockets and a shoulder strap for added convenience; 18"L x 7"W x 14"H

Suppliers

Company
Product
Description
Supplier Links
Panduit® Battery Powered Hydraulic Crimping Tool - CT-2930L - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Battery Powered Hydraulic Crimping Tool
CT-2930L
Panduit® Battery Powered Hydraulic Crimping Tool CT-2930L
Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by delivering extended runtime per charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries. Crimping Tool Features: - Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered with NiCd or NiMH batteries - Pistol grip tool design with open "C-Head" provides easy loading of crimping dies and rotates 180°, for reaching into tight spaces - Ergonomically balanced for easy operation without fatigue, weighs 17.9 lbs. with battery - Self-contained unit, completely portable - Develops 14 tons of crimping force, crimps copper compression lugs and splices up to 750 kcmil, up to 78 crimps per battery charge using Panduit® 500 kcmil copper lugs and splices - Provides UL Listed and CSA Certified connections on Panduit® copper and aluminum lugs and splices and copper taps - Audible "pop-off" valve indicates crimp completion or Ram automatically retracts when crimp cycle is complete - Batteries incorporate LED fuel gauge so battery charge level can be checked to allow for continuous operation - Approximately 9.6 second crimp cycle time provides quick terminations, 30% faster than tools using NiCd or NiMH batteries - Battery charger charges expended batteries completely in 30-60 minutes - Compatible with CD-920, CDM-920, and CD-930 color-coded crimping dies to provide easy matching of crimping die to connector - Embosses die index number on connector barrels to provide post crimp inspection - Dies installed using spring loaded die retention pins, no need for tools Specifications - Output: 14 tons - Jaw opening: 1.65" - Weight: 17.90 lbs. with battery - Dimensions: 14.5" L, 16.5" H, 3.25" W Package Contains: - (2) Milwaukee M18 XC high capacity lithium-ion 18VDC rechargeable batteries - (1) One Milwaukee battery charger - (1) One shoulder strap - (1) Heavy-duty bag with storage for tool, batteries, charger, and crimping dies; includes 58 pockets and a shoulder strap for added convenience; 18"L x 7"W x 14"H

Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by delivering extended runtime per charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries.
Crimping Tool Features:
- Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered with NiCd or NiMH batteries
- Pistol grip tool design with open "C-Head" provides easy loading of crimping dies and rotates 180°, for reaching into tight spaces
- Ergonomically balanced for easy operation without fatigue, weighs 17.9 lbs. with battery
- Self-contained unit, completely portable
- Develops 14 tons of crimping force, crimps copper compression lugs and splices up to 750 kcmil, up to 78 crimps per battery charge using Panduit® 500 kcmil copper lugs and splices
- Provides UL Listed and CSA Certified connections on Panduit® copper and aluminum lugs and splices and copper taps
- Audible "pop-off" valve indicates crimp completion or Ram automatically retracts when crimp cycle is complete
- Batteries incorporate LED fuel gauge so battery charge level can be checked to allow for continuous operation
- Approximately 9.6 second crimp cycle time provides quick terminations, 30% faster than tools using NiCd or NiMH batteries
- Battery charger charges expended batteries completely in 30-60 minutes
- Compatible with CD-920, CDM-920, and CD-930 color-coded crimping dies to provide easy matching of crimping die to connector
- Embosses die index number on connector barrels to provide post crimp inspection
- Dies installed using spring loaded die retention pins, no need for tools
Specifications
- Output: 14 tons
- Jaw opening: 1.65"
- Weight: 17.90 lbs. with battery
- Dimensions: 14.5" L, 16.5" H, 3.25" W
Package Contains:
- (2) Milwaukee M18 XC high capacity lithium-ion 18VDC rechargeable batteries
- (1) One Milwaukee battery charger
- (1) One shoulder strap
- (1) Heavy-duty bag with storage for tool, batteries, charger, and crimping dies; includes 58 pockets and a shoulder strap for added convenience; 18"L x 7"W x 14"H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CT-2930L
Product Name Panduit® Battery Powered Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - UNIC-GV - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Stripper; Crimper
View Details
Positioner / Insert for Hand Crimp Tool - Z80-058 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

3.00mm Pitch High-Reliability Connector - M300

View Details
Crimping Dies - 2842848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details