TelephoneStuff.com Greenlee Cable Stripping Tool 1903

Description
Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral. Stripping Features: - A hook on the end of the cable guide is used to grab the jacket and start pulling it from the cable - Interchangeable small and large cable guides allow the 1903 to strip cable over the full range from 0.18" to 1.57" diameter - A pocket at the base of the tool is used to store replacement blades - A new ergonomic shape to fit your hand better - Triple action stripping – rotary, linear, and spiral – “Window” stripping is accomplished by combining 2 rotary cuts with a spiral cut in between them - ELIMINATES CABLE SCORING - Blade height is adjustable to precisely match insulation thickness - Interchangeable cable guides for small and large cable diameters - Hook on the cable guide is used to start jacket removal without the need to use a screwdriver or pliers - Replacement blade storage pocket in the base of the tool - Long life, high-carbon steel blade
Description
Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral. Stripping Features: - A hook on the end of the cable guide is used to grab the jacket and start pulling it from the cable - Interchangeable small and large cable guides allow the 1903 to strip cable over the full range from 0.18" to 1.57" diameter - A pocket at the base of the tool is used to store replacement blades - A new ergonomic shape to fit your hand better - Triple action stripping – rotary, linear, and spiral – “Window” stripping is accomplished by combining 2 rotary cuts with a spiral cut in between them - ELIMINATES CABLE SCORING - Blade height is adjustable to precisely match insulation thickness - Interchangeable cable guides for small and large cable diameters - Hook on the cable guide is used to start jacket removal without the need to use a screwdriver or pliers - Replacement blade storage pocket in the base of the tool - Long life, high-carbon steel blade

Suppliers

Company
Product
Description
Supplier Links
Greenlee Cable Stripping Tool - 1903 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Cable Stripping Tool
1903
Greenlee Cable Stripping Tool 1903
Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral. Stripping Features: - A hook on the end of the cable guide is used to grab the jacket and start pulling it from the cable - Interchangeable small and large cable guides allow the 1903 to strip cable over the full range from 0.18" to 1.57" diameter - A pocket at the base of the tool is used to store replacement blades - A new ergonomic shape to fit your hand better - Triple action stripping – rotary, linear, and spiral – “Window” stripping is accomplished by combining 2 rotary cuts with a spiral cut in between them - ELIMINATES CABLE SCORING - Blade height is adjustable to precisely match insulation thickness - Interchangeable cable guides for small and large cable diameters - Hook on the cable guide is used to start jacket removal without the need to use a screwdriver or pliers - Replacement blade storage pocket in the base of the tool - Long life, high-carbon steel blade

Cable Stripping Tool is the latest advancement in rotary cable stripping tools. The 1903 has triple action stripping: Rotary, Longitudinal, and Spiral.
Stripping Features:
- A hook on the end of the cable guide is used to grab the jacket and start pulling it from the cable
- Interchangeable small and large cable guides allow the 1903 to strip cable over the full range from 0.18" to 1.57" diameter
- A pocket at the base of the tool is used to store replacement blades
- A new ergonomic shape to fit your hand better
- Triple action stripping – rotary, linear, and
spiral – “Window” stripping is accomplished
by combining 2 rotary cuts with a spiral cut in
between them
- ELIMINATES CABLE SCORING - Blade height
is adjustable to precisely match insulation
thickness
- Interchangeable cable guides for small and
large cable diameters
- Hook on the cable guide is used to start jacket
removal without the need to use a screwdriver
or pliers
- Replacement blade storage pocket in the base
of the tool
- Long life, high-carbon steel blade

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 1903
Product Name Greenlee Cable Stripping Tool
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers