TelephoneStuff.com Greenlee Cutting Dies for 12-Ton U-Type Die Crimping Tools 00949

Description
Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no adjustments for cutting different materials - Will cleanly cut guy wire (including EHS), grade 60 rebar, ground rod, soft steel bolts up to 5/8" (16 mm) and up to 477 kcmil (MCM) (240 mm2) ACSR - Guy Wire: 5/8 in. (16 mm) dia. - Ground Rod: 5/8 in. (16 mm) dia. - EHS Guy Wire: 5/8 in. (16 mm) dia. - Soft Steel Bolts: 5/8 in. (16 mm) dia. - Rebar (grade 60): 5/8 in. (16 mm) dia. - ACSR: 477 kcmil (MCM) (240 mm2)
Description
Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no adjustments for cutting different materials - Will cleanly cut guy wire (including EHS), grade 60 rebar, ground rod, soft steel bolts up to 5/8" (16 mm) and up to 477 kcmil (MCM) (240 mm2) ACSR - Guy Wire: 5/8 in. (16 mm) dia. - Ground Rod: 5/8 in. (16 mm) dia. - EHS Guy Wire: 5/8 in. (16 mm) dia. - Soft Steel Bolts: 5/8 in. (16 mm) dia. - Rebar (grade 60): 5/8 in. (16 mm) dia. - ACSR: 477 kcmil (MCM) (240 mm2)

Suppliers

Company
Product
Description
Supplier Links
Greenlee Cutting Dies for 12-Ton U-Type Die Crimping Tools - 00949 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Cutting Dies for 12-Ton U-Type Die Crimping Tools
00949
Greenlee Cutting Dies for 12-Ton U-Type Die Crimping Tools 00949
Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no adjustments for cutting different materials - Will cleanly cut guy wire (including EHS), grade 60 rebar, ground rod, soft steel bolts up to 5/8" (16 mm) and up to 477 kcmil (MCM) (240 mm2) ACSR - Guy Wire: 5/8 in. (16 mm) dia. - Ground Rod: 5/8 in. (16 mm) dia. - EHS Guy Wire: 5/8 in. (16 mm) dia. - Soft Steel Bolts: 5/8 in. (16 mm) dia. - Rebar (grade 60): 5/8 in. (16 mm) dia. - ACSR: 477 kcmil (MCM) (240 mm2)

Cutting Dies work with any crimping tool that accepts 12-ton U-type dies.
Features:
- Less costly than dedicated cutting tools
- Simple to install in crimping tools
- Requires no adjustments for cutting different materials
- Will cleanly cut guy wire (including EHS), grade 60 rebar, ground rod, soft steel bolts up to 5/8" (16 mm) and up to 477 kcmil (MCM) (240 mm2) ACSR
- Guy Wire: 5/8 in. (16 mm) dia.
- Ground Rod: 5/8 in. (16 mm) dia.
- EHS Guy Wire: 5/8 in. (16 mm) dia.
- Soft Steel Bolts: 5/8 in. (16 mm) dia.
- Rebar (grade 60): 5/8 in. (16 mm) dia.
- ACSR: 477 kcmil (MCM) (240 mm2)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 00949
Product Name Greenlee Cutting Dies for 12-Ton U-Type Die Crimping Tools
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G1- Pneumatic Crimp Tool - 1387G1 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details