TelephoneStuff.com Sprint Premier Wire Stripper 747735

Description
4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy strip every time. Cutting blades are sheartype, designed to give square, clean cuts without crushed or mangled ends. Provides a built in loop for preparing wire for screw terminal applications. Features: - Precision-ground, knife type blades assure clean, accurate stripping - Compact size, lightweight, cushioned plastic grips and smooth operation reduce operator fatigue - Sturdy steel construction of S45C carbon steel ensures long life - Convenient loop-hole simplifies wire looping for screw terminal connections - Designed for use on 22-30 AWG solid copper or aluminum wire only and should not be used to cut steel wire - Black oxide finish resists rust and corrosion - Wire gauge markings are painted and embossed on sides of blade for ease of visibility
Description
4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy strip every time. Cutting blades are sheartype, designed to give square, clean cuts without crushed or mangled ends. Provides a built in loop for preparing wire for screw terminal applications. Features: - Precision-ground, knife type blades assure clean, accurate stripping - Compact size, lightweight, cushioned plastic grips and smooth operation reduce operator fatigue - Sturdy steel construction of S45C carbon steel ensures long life - Convenient loop-hole simplifies wire looping for screw terminal connections - Designed for use on 22-30 AWG solid copper or aluminum wire only and should not be used to cut steel wire - Black oxide finish resists rust and corrosion - Wire gauge markings are painted and embossed on sides of blade for ease of visibility

Suppliers

Company
Product
Description
Supplier Links
Sprint Premier Wire Stripper - 747735 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Premier Wire Stripper
747735
Sprint Premier Wire Stripper 747735
4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy strip every time. Cutting blades are sheartype, designed to give square, clean cuts without crushed or mangled ends. Provides a built in loop for preparing wire for screw terminal applications. Features: - Precision-ground, knife type blades assure clean, accurate stripping - Compact size, lightweight, cushioned plastic grips and smooth operation reduce operator fatigue - Sturdy steel construction of S45C carbon steel ensures long life - Convenient loop-hole simplifies wire looping for screw terminal connections - Designed for use on 22-30 AWG solid copper or aluminum wire only and should not be used to cut steel wire - Black oxide finish resists rust and corrosion - Wire gauge markings are painted and embossed on sides of blade for ease of visibility

4-in-1 tool that strips, loops, gauges and cuts 22-30 AWG solid copper or aluminum wire. Features looping holes, cushioned plastic grips and form-ground, knife-type blades that give an accurate easy strip every time. Cutting blades are sheartype, designed to give square, clean cuts without
crushed or mangled ends. Provides a built in loop for
preparing wire for screw terminal applications.
Features:
- Precision-ground, knife type blades assure clean, accurate stripping
- Compact size, lightweight, cushioned plastic grips and smooth operation reduce operator fatigue
- Sturdy steel construction of S45C carbon steel ensures long life
- Convenient loop-hole simplifies wire looping for screw terminal connections
- Designed for use on 22-30 AWG solid copper or aluminum wire only and should not be used to cut steel wire
- Black oxide finish resists rust and corrosion
- Wire gauge markings are painted and embossed on sides of blade for ease of visibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number 747735
Product Name Sprint Premier Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

970P1-Extraction Tool for Contacts - 970P1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers