TelephoneStuff.com Clauss Fiber Optic Stripper CFS-2

Description
For stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket - 140 µm diameter hole and V-opening in blade allows removal of 250 micron buffer coating from 125 micron fiber - All stripping surfaces are manufactured to precise tolerances to assure clean, smooth strips - Lock to hold tool closed when it is not in use - Will not scratch or nick glass fiber - Pre-set at the factory-no adjustments needed - Comfort grip, ergonomic handles
Description
For stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket - 140 µm diameter hole and V-opening in blade allows removal of 250 micron buffer coating from 125 micron fiber - All stripping surfaces are manufactured to precise tolerances to assure clean, smooth strips - Lock to hold tool closed when it is not in use - Will not scratch or nick glass fiber - Pre-set at the factory-no adjustments needed - Comfort grip, ergonomic handles

Suppliers

Company
Product
Description
Supplier Links
Clauss Fiber Optic Stripper - CFS-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Clauss Fiber Optic Stripper
CFS-2
Clauss Fiber Optic Stripper CFS-2
For stripping 125 micron fiber with 250 micron buffer coating. Features: - 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket - 140 µm diameter hole and V-opening in blade allows removal of 250 micron buffer coating from 125 micron fiber - All stripping surfaces are manufactured to precise tolerances to assure clean, smooth strips - Lock to hold tool closed when it is not in use - Will not scratch or nick glass fiber - Pre-set at the factory-no adjustments needed - Comfort grip, ergonomic handles

For stripping 125 micron fiber with 250 micron buffer coating.
Features:
- 1.0mm diameter stripping hole at the tip of tool that can be used to strip the fiber jacket
- 140 µm diameter hole and V-opening in blade allows removal of 250 micron buffer coating from 125 micron fiber
- All stripping surfaces are manufactured to precise tolerances to assure clean, smooth strips
- Lock to hold tool closed when it is not in use
- Will not scratch or nick glass fiber
- Pre-set at the factory-no adjustments needed
- Comfort grip, ergonomic handles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CFS-2
Product Name Clauss Fiber Optic Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Tools - 006149 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details