TelephoneStuff.com Miller Fiber Optic Stripper FO103-S

Description
Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Made in USA Dimensions - Length: 5.32 in (136.53 mm) - Weight: 2.49 ounces (71.0g)
Description
Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Made in USA Dimensions - Length: 5.32 in (136.53 mm) - Weight: 2.49 ounces (71.0g)

Suppliers

Company
Product
Description
Supplier Links
Miller Fiber Optic Stripper - FO103-S - TelephoneStuff.com
Huntington Beach, CA, USA
Miller Fiber Optic Stripper
FO103-S
Miller Fiber Optic Stripper FO103-S
Fiber optic stripper. Features - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole & V-opening in blade allow for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Made in USA Dimensions - Length: 5.32 in (136.53 mm) - Weight: 2.49 ounces (71.0g)

Fiber optic stripper.
Features
- For stripping 250 micron buffer coating from 125 micron optical fiber
- Precision diameter hole & V-opening in blade allow for accurate buffer coating removal
- Factory set, requires no adjustment
- Prevents scratching or nicking of optical fiber
- All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal
- Made in USA
Dimensions
- Length: 5.32 in (136.53 mm)
- Weight: 2.49 ounces (71.0g)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number FO103-S
Product Name Miller Fiber Optic Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1303G12 Crimp Die for 1387G2 Pneumatic Tool - 1303G12 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers