TelephoneStuff.com Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V CK123022

Description
Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with “U” type crimping head die with 1.20" (30 mm) opening - CK124022 comes with “U” type crimping head die with 1.65" (42 mm) opening - Head design results in lower weight and improved durability - Tested to 50,000 crimp cycles - Two-speed pump to reduce cycle time - Ram automatically retracts when crimp cycle is complete - Retraction stop feature permits operator to stop the ram retraction at any point by pulling the trigger - Crimping heads rotate 360 degrees - Carrying case included - Crimping Force: 24,000 lb (106 kN) - UL and cUL listed
Description
Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with “U” type crimping head die with 1.20" (30 mm) opening - CK124022 comes with “U” type crimping head die with 1.65" (42 mm) opening - Head design results in lower weight and improved durability - Tested to 50,000 crimp cycles - Two-speed pump to reduce cycle time - Ram automatically retracts when crimp cycle is complete - Retraction stop feature permits operator to stop the ram retraction at any point by pulling the trigger - Crimping heads rotate 360 degrees - Carrying case included - Crimping Force: 24,000 lb (106 kN) - UL and cUL listed

Suppliers

Company
Product
Description
Supplier Links
Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V - CK123022 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V
CK123022
Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V CK123022
Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with “U” type crimping head die with 1.20" (30 mm) opening - CK124022 comes with “U” type crimping head die with 1.65" (42 mm) opening - Head design results in lower weight and improved durability - Tested to 50,000 crimp cycles - Two-speed pump to reduce cycle time - Ram automatically retracts when crimp cycle is complete - Retraction stop feature permits operator to stop the ram retraction at any point by pulling the trigger - Crimping heads rotate 360 degrees - Carrying case included - Crimping Force: 24,000 lb (106 kN) - UL and cUL listed

Gator-Plus 12-Ton Corded Crimping Tool.
Featurs:
- Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power
- Equipped with 15 foot (5 m) cord
- Can be used with extension cords
- CK123022 comes with “U” type crimping head die with 1.20" (30 mm) opening
- CK124022 comes with “U” type crimping head die with 1.65" (42 mm) opening
- Head design results in lower weight and improved durability
- Tested to 50,000 crimp cycles
- Two-speed pump to reduce cycle time
- Ram automatically retracts when crimp cycle is complete
- Retraction stop feature permits operator to stop the ram retraction at any point by pulling the trigger
- Crimping heads rotate 360 degrees
- Carrying case included
- Crimping Force: 24,000 lb (106 kN)
- UL and cUL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CK123022
Product Name Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G8 Crimp Locator for 1387G2 Pneumatic Tool - 1303G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers