TelephoneStuff.com Ripley Adjustable Wire Stripper & Cutter FO-100

Description
Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm). Wire Stripper and Cutter Features: - Effective for stripping fiber optic buffer jackets and tubing - Stop screw adjusts easily to fit wire size - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles - Also available with opening spring and closing lock feature (Model #101-S) - Length: 5.07 in (130.00 mm)
Description
Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm). Wire Stripper and Cutter Features: - Effective for stripping fiber optic buffer jackets and tubing - Stop screw adjusts easily to fit wire size - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles - Also available with opening spring and closing lock feature (Model #101-S) - Length: 5.07 in (130.00 mm)

Suppliers

Company
Product
Description
Supplier Links
Ripley Adjustable Wire Stripper & Cutter - FO-100 - TelephoneStuff.com
Huntington Beach, CA, USA
Ripley Adjustable Wire Stripper & Cutter
FO-100
Ripley Adjustable Wire Stripper & Cutter FO-100
Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm). Wire Stripper and Cutter Features: - Effective for stripping fiber optic buffer jackets and tubing - Stop screw adjusts easily to fit wire size - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles - Also available with opening spring and closing lock feature (Model #101-S) - Length: 5.07 in (130.00 mm)

Fiber Optic 100 Adjustable Wire Stripper & Cutter (FO-100) is designed for stripping and cutting insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6mm).
Wire Stripper and Cutter Features:
- Effective for stripping fiber optic buffer jackets and tubing
- Stop screw adjusts easily to fit wire size
- All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips
- Soft plastic coated handles
- Also available with opening spring and closing lock feature (Model #101-S)
- Length: 5.07 in (130.00 mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number FO-100
Product Name Ripley Adjustable Wire Stripper & Cutter
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers