Molex Firewire Connectors 53460-0639

Description
Molex 53460-0639 Firewire Connector
Request a Quote Datasheet
Description
Molex 53460-0639 Firewire Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Firewire Connectors - 1939619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Firewire Connectors
1939619
Firewire Connectors 1939619
Molex 53460-0639 Firewire Connector

Molex 53460-0639 Firewire Connector

Supplier's Site
Firewire Connectors - 1939620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Firewire Connectors
1939620
Firewire Connectors 1939620
Molex 53460-0639 Firewire Connector

Molex 53460-0639 Firewire Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.00Mm Pitch Ieee 1394-1995 Pcb Socket; No. Of Contacts Molex - 34AH4569 - Newark, An Avnet Company
Chicago, IL, United States
2.00Mm Pitch Ieee 1394-1995 Pcb Socket; No. Of Contacts Molex
34AH4569
2.00Mm Pitch Ieee 1394-1995 Pcb Socket; No. Of Contacts Molex 34AH4569
2.00MM PITCH IEEE 1394-1995 PCB SOCKET; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:53460 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

2.00MM PITCH IEEE 1394-1995 PCB SOCKET; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Through Hole; Product Range:53460 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1939619 53460-0639 34AH4569
Product Name Firewire Connectors 2.00Mm Pitch Ieee 1394-1995 Pcb Socket; No. Of Contacts Molex
Connector Type IEEE 1394 Connectors, FireWire IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details