Vicor Corporation DC DC Converters V375B24E300BL

Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V375B24E300BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V375B24E300BL-ND
DC DC Converters V375B24E300BL-ND
Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input

Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * - V375B24E300BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * *
V375B24E300BL
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * V375B24E300BL
CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375B24E300BL
1278959-V375B24E300BL
Power Supplies Board Mount DCDC Converters - V375B24E300BL 1278959-V375B24E300BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278959-V375B24E300B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: V375B24E300 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 300W Voltage - Input (Minimum): 250V Voltage - Input (Maximum): 425V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278959-V375B24E300BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: V375B24E300
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 300W
Voltage - Input (Minimum): 250V
Voltage - Input (Maximum): 425V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V375B24E300BL-ND V375B24E300BL 1278959-V375B24E300BL
Product Name DC DC Converters CONVERTER MOD DC/DC 24V 300W Isolated 1 250V 425V 24V - - * 300W * * Power Supplies Board Mount DCDC Converters - V375B24E300BL
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details