Isolated Module DC DC Converter 1 Output 12V 12.5A 250V - 425V Input
DC DC CONVERTER 12V 150W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | V375C12C150BN-ND | V375C12C150BN |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) |
| DC Output Current | 12.5 amps |