Isolated Module DC DC Converter 1 Output 15V 20A 250V - 425V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 1278957-V375B15C300B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 87.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: V375B15C300
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 300W
Voltage - Input (Minimum): 250V
Voltage - Input (Maximum): 425V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
CONVERTER MOD DC/DC 15V 300W Isolated 1 250V 425V 15V - - * 300W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
DC DC CONVERTER 15V 300W
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1102-1377-ND | 1278957-V375B15C300BL | V375B15C300BL | V375B15C300BL |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - V375B15C300BL | CONVERTER MOD DC/DC 15V 300W Isolated 1 250V 425V 15V - - * 300W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | ||
| DC Output Current | 20 amps |