Isolated Module DC DC Converter 1 Output 3.3V 45.45A 250V - 425V Input
CONVERTER MOD DC/DC 3.3V 150W Isolated 1 250V 425V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
DC DC CONVERTER 3.3V 150W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1102-1383-ND | V375B3V3C150BL | V375B3V3C150BL |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 3.3V 150W Isolated 1 250V 425V 3.3V - - * 150W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | |
| DC Output Current | 45.45 amps |