Vicor Corporation DC DC Converters V24C28H100BL

Description
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24C28H100BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24C28H100BL-ND
DC DC Converters V24C28H100BL-ND
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * - V24C28H100BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * *
V24C28H100BL
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * V24C28H100BL
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C28H100BL
1278886-V24C28H100BL
Power Supplies Board Mount DCDC Converters - V24C28H100BL 1278886-V24C28H100BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278886-V24C28H100BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 3.57A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: V24C28H100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278886-V24C28H100BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 3.57A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: V24C28H100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V24C28H100BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C28H100BL
Power Supplies - Board Mount - DC DC Converters V24C28H100BL
DC DC CONVERTER 28V 100W

DC DC CONVERTER 28V 100W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24C28H100BL-ND V24C28H100BL 1278886-V24C28H100BL V24C28H100BL
Product Name DC DC Converters CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Power Supplies Board Mount DCDC Converters - V24C28H100BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 3.57 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-510-3u-27161 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details