Vicor Corporation CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * V24C12C100B

Description
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * - V24C12C100B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * *
V24C12C100B
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * V24C12C100B
CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V24C12C100B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24C12C100B-ND
DC DC Converters V24C12C100B-ND
Isolated Module DC DC Converter 1 Output 12V 8.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8.33A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C12C100B
1278883-V24C12C100B
Power Supplies Board Mount DCDC Converters - V24C12C100B 1278883-V24C12C100B
Manufacturer: Vicor Corporation Win Source Part Number: 1278883-V24C12C100B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 85.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 8.33A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278883-V24C12C100B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 85.8%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 8.33A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V24C12C100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C12C100B
Power Supplies - Board Mount - DC DC Converters V24C12C100B
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24C12C100B V24C12C100B-ND 1278883-V24C12C100B V24C12C100B
Product Name CONVERTER MOD DC/DC 12V 100W Isolated 1 18V 36V 12V - - * 100W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V24C12C100B Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 8.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Gold Box - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details