Vicor Corporation DC DC Converters V24C15C100B

Description
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V24C15C100B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24C15C100B-ND
DC DC Converters V24C15C100B-ND
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V24C15C100B
1278885-V24C15C100B
Electronic Wholesale - V24C15C100B 1278885-V24C15C100B
Manufacturer: Vicor Corporation Win Source Part Number: 1278885-V24C15C100B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.67A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: V24C15C100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278885-V24C15C100B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 6.67A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: V24C15C100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Buy Now
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * - V24C15C100B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * *
V24C15C100B
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * V24C15C100B
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V24C15C100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C15C100B
Power Supplies - Board Mount - DC DC Converters V24C15C100B
DC DC CONVERTER 15V 100W

DC DC CONVERTER 15V 100W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24C15C100B-ND 1278885-V24C15C100B V24C15C100B V24C15C100B
Product Name DC DC Converters Electronic Wholesale - V24C15C100B CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 6.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details