Vicor Corporation CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * V24C15M100BL2

Description
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * - V24C15M100BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * *
V24C15M100BL2
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * V24C15M100BL2
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C15M100BL2
798974-V24C15M100BL2
Power Supplies Board Mount DCDC Converters - V24C15M100BL2 798974-V24C15M100BL2
Manufacturer: Vicor Corporation Win Source Part Number: 798974-V24C15M100BL2 Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 89% Family Name: V24C15M100 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6.67A Alternative Parts (Cross-Reference): SPM15-6R6; CBS1002415-R; PSB156-2iR; PSC159-2iRG; Introduction Date: December 03, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 798974-V24C15M100BL2
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 89%
Family Name: V24C15M100
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 6.67A
Alternative Parts (Cross-Reference): SPM15-6R6; CBS1002415-R; PSB156-2iR; PSC159-2iRG;
Introduction Date: December 03, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - V24C15M100BL2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24C15M100BL2-ND
DC DC Converters V24C15M100BL2-ND
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number V24C15M100BL2 798974-V24C15M100BL2 V24C15M100BL2-ND
Product Name CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Power Supplies Board Mount DCDC Converters - V24C15M100BL2 DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6958-ea-bt-20360-240-4u-wc-32177 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details