RECOM Power, Inc. DC DC Converters REC3-1215SRW/H4/A/X2

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X1962, is designed for medical applications, providing a regulated output of 15V at a maximum current of 200mA, with a total output power of 3W. It features a DIP-24 package and is compliant with RoHS standards. The converter offers a wide input voltage range and is capable of continuous short circuit protection. It has an efficiency rating of up to 86% and is certified for medical safety under IEC/EN 60601-1. The device supports various pinout options and can handle capacitive loads effectively, making it suitable for applications requiring reliable power conversion in medical devices.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X1962, is designed for medical applications, providing a regulated output of 15V at a maximum current of 200mA, with a total output power of 3W. It features a DIP-24 package and is compliant with RoHS standards. The converter offers a wide input voltage range and is capable of continuous short circuit protection. It has an efficiency rating of up to 86% and is certified for medical safety under IEC/EN 60601-1. The device supports various pinout options and can handle capacitive loads effectively, making it suitable for applications requiring reliable power conversion in medical devices.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC3-1215SRW/H4/A/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC3-1215SRW/H4/A/X2-ND
DC DC Converters REC3-1215SRW/H4/A/X2-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Output Power Max Recom Power - 63X1962 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Output Power Max Recom Power
63X1962
Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Output Power Max Recom Power 63X1962
DC-DC CONVERTER, MEDICAL, 15V, 0.2A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC3-1215SRW/H4/A/X2-ND 63X1962
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227736 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details