Tamura Corporation of America Gate Driver 2DMB80407CC

Description
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-4V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc
Request a Quote Datasheet
Description
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-4V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver
2DMB80407CC
Gate Driver 2DMB80407CC
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-4V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc

Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT.

Features

  • Ideal for drive of IGBT and SiC MOSFET
  • Gate voltage : +18V/-4V
  • ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit)
  • Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise
  • Fast response : about 100nsec(typ)
  • The gate drive circuit used a isolator
  • Input-to-Output dielectric withstand voltage : AC5000V
  • Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V
  • Input-to-Output insulation distance : 14mm (clearance creepage)
  • Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage)
  • DC/DC converter input voltage :13 to 28V
  • Signal input voltage : 3.3V,5V
  • Overload protection (DC/DC converter)
  • Overheat protection (DC/DC converter)
  • Half bridge mode (Gate drive circuit)
  • Desaturation protection (Gate drive circuit)
  • Soft turn-off function (Gate drive circuit)
  • Fault signal output function (Gate drive circuit)
  • Miller clamp function (Gate drive circuit)
  • Under-voltage lockout(UVLO) (Gate drive circuit)
  • Safety standards : UL508 (certification pending)

Applications

Industrial inverter, power conditioner, etc

Supplier's Site
Gate Drivers - 2DMB80407CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2DMB80407CC
Gate Drivers 2DMB80407CC
Half-Bridge Gate Driver IC Non-Inverting Module

Half-Bridge Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2DMB80407CC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2DMB80407CC
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2DMB80407CC
GATE DRIVER (+18V,-4V)

GATE DRIVER (+18V,-4V)

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 2DMB80407CC 2DMB80407CC 2DMB80407CC
Product Name Gate Driver Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.0050 amps
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Rise Time 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1356049-A4919GETTR-T - Win Source Electronics
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
6 suppliers
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230BB-IS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details