Powerex, Inc. Gate Driver BG2E

Description
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.
Request a Quote
Description
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gate Driver - BG2E - Richardson RFPD
Downers Grove, IL, United States
Gate Driver
BG2E
Gate Driver BG2E
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.

BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number BG2E
Product Name Gate Driver
Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT2G241DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS2537V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details