2SC0108T is a new, low-cost SCALE-2 dual-driver core that combines compact design and high reliability with broad applicability. The 2SC0108T drives all usual IGBT modules up to 600 A /1200 V or 450 A / 1700 V. Embedded paralleling allows simple inverter design even at higher power ratings. Multi-level topologies are also supported.
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 2SC0108T2G0-17 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SC0108T2G0-17 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2SC0108T2G0-17 | 1810-1023-ND | 730-2SC0108T2G0-17 | 2SC0108T2G0-17 | 2SC0108T2G0-17 | 37AJ1739 |
| Product Name | Gate Driver | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations |
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Package Type | PCBA | Module | Tray | Module | ||
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |||
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | ||
| Rise Time | 17 ns | 17 ns | 17 ns |