Richardson RFPD Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Augmented SwitchingTM LINPAK / HV100 Intelligent Isolated Plug-and-Play mSiCTM Gate Driver Intelligent Isolated Plug-and-Play Gate Driver - 3.3 kV XIFM is an intelligent isolated Plug-and-Play mSiCTM Gate...
High Power IGBT Driver|•Single driver circuit for high power IGBTs|•SKHI 10/17 drives all SEMIKRON IGBTs with VCES up to 1700 V (factory adjustment of VCES-monitoring for 1200V-IGBT)|•CMOS/TT L (HCMOS) compatible...
Hybrid Dual IGBT Driver|•Double driver for halfbridge IGBT modules|•SKHI 22A is compatible to old SKHI 22|•SKHI 22B has additional functionality|•CMOS compatible inputs|•Short circuit protection by VCE monitoring and switch off|•Drive...
Medium Power Double IGBT Driver Features SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT) Double driver...
Medium Power Double IGBT Driver|•SKHI 23/12 drives all SEMIKRON IGBTs with VCES up to 1200 V (VCE-monitoring adjusted form factory for 1200 V-IGBT)|•Double driver circuit for medium power IGBTs, also...
NX-Series Dual IGBT Gate Driver Interface Board. VLA536-01R is a completely populated gate driver board designed specifically for driving NX package style Powerex IGBT modules rated up to 450A at...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Si82Ex Evaluation Kit, 8V UVLO, 3.75kV, Voltage Mode
Si82Ex Evaluation Kit, 8V UVLO, 6kV, Voltage Mode
Si82Fx Evaluation Kit, 8V UVLO, 3.75kV, SelVCD
Si82Fx Evaluation Kit, 8V UVLO, 6kV, SelVCD
The new Si82Dx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive...
The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode...
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCDTM...
The SID1102K is a single channel IGBT and MOSFET gate driver in an eSOP package. Reinforced galvanic isolation is provided by Power Integrations’ revolutionary solid insulator FluxLink technology. Up to...
The SID1152K is a single channel IGBT and MOSFET driver in an eSOP package. Reinforced galvanic isolation is provided by Power Integrations’ innovative solid insulator FluxLink technology. Stable positive and...
Thyristor Driver for Three Phase Half Controlled Bridge|•Patent DE 197 10 371|•SKHIT 01 can be soldered directly onto a printed circuit board|•Isolation by transformers (DC/DC) and opto coupler (signal)|Typical Applications:|•DC-li...
VLA106-15151 is a DC-DC converter. Its output power is 1.5W and the input is isolated from the output. The over-current protection circuit is built-in. This device is best for on-board...
VLA106-15242 is a DC-DC converter. Its output power is 2.4W and the input is isolated from the output. The over-current protection circuit is built-in. This device is used for on-board...
VLA106-24151 is a DC-DC converter. Its output power is 1.5W and the input is isolated from the output. The over-current protection circuit is built-in. This device is used for on-board...
VLA106-24154 is a DC-DC converter. Its output power is 4.5W and the input is isolated from the output. The over-load protection circuit is built-in. This device is used for on-board...
VLA106-24242 is a DC-DC converter. Its output power is 2.4W and the input is isolated from the output. The over-current protection circuit is built-in. This device is used for on-board...
VLA107-644R is an isolated DC-DC converter module having four (4) outputs designed to inverter control. Output power and input is isolated from the output. The over-current protection circuit is built-in.
VLA500-01 is a hybrid integrated circuit designed for driving IGBT modules. This device is a fully isolated gate drive circuit consisting of an optimally isolated gate drive amplifier and an...
VLA507-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input...
VLA513-01 is a hybrid integrated circuit designed for driving IGBT modules. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input...

<< Prev