High-Side or Low-Side Gate Driver IC Module
2SC0108T is a new, low-cost SCALE-2 dual-driver core that combines compact design and high reliability with broad applicability. The 2SC0108T drives all usual IGBT modules up to 600 A /1200 V or 450 A / 1700 V. Embedded paralleling allows simple inverter design even at higher power ratings. Multi-level topologies are also supported.
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 2SC0108T2D0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SC0108T2D0-12 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1026-ND | 2SC0108T2D0-12 | 730-2SC0108T2D0-12 | 2SC0108T2D0-12 | 2SC0108T2D0-12 |
| Product Name | Gate Drivers | Gate Driver | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | ||
| Rise Time | 17 ns | 17 ns | 17 ns | ||
| Fall Time | 15 ns | 15 ns | 15 ns |