Microchip Technology, Inc. Gate Drivers 2ASC-17A1HP

Description
Half-Bridge Gate Driver IC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 150-2ASC-17A1HP-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC

Half-Bridge Gate Driver IC

Buy Now Datasheet
Downers Grove, IL, United States
Gate Driver
2ASC-17A1HP
Gate Driver 2ASC-17A1HP
1700V high performance driver CORE - Optimized for EVs, Traction, and Heavy Duty Vehicle Applications Key Features and Benefits 15 Software Configurable Features 5W/20A Per Channel Programmable +/- Vgs Gate Voltages DC/DC Converter Temperature & DC Link Monitors Up to 150 kHz switching Up to 7 unique faults Compatible Module Adapter Board 62CA4 - 1700V Standard 62mm SiC Devices

1700V high performance driver CORE - Optimized for EVs, Traction, and Heavy Duty Vehicle Applications

Key Features and Benefits

  • 15 Software Configurable Features
  • 5W/20A Per Channel
  • Programmable +/- Vgs Gate Voltages
  • DC/DC Converter
  • Temperature & DC Link Monitors
  • Up to 150 kHz switching
  • Up to 7 unique faults

Compatible Module Adapter Board

  • 62CA4 - 1700V Standard 62mm SiC Devices
Supplier's Site Datasheet
Gate Driver, -40 To 85Deg C; No. Of Channels Microchip - 71AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver, -40 To 85Deg C; No. Of Channels Microchip
71AH6946
Gate Driver, -40 To 85Deg C; No. Of Channels Microchip 71AH6946
GATE DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:SiC MOSFET; No. of Pins:-; IC Case / Package:-; Input Type:Inverting; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

GATE DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:SiC MOSFET; No. of Pins:-; IC Case / Package:-; Input Type:Inverting; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - 2ASC-17A1HP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ASC-17A1HP
Gate Drivers 2ASC-17A1HP
Half-Bridge Gate Driver IC

Half-Bridge Gate Driver IC

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 150-2ASC-17A1HP-ND 2ASC-17A1HP 71AH6946 2ASC-17A1HP
Product Name Gate Drivers Gate Driver Gate Driver, -40 To 85Deg C; No. Of Channels Microchip Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832EEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVD110AVFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
 - 74AHC574D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details