Microchip Technology, Inc. Gate Driver IC 62EM1-00001

Description
SILICON CARBIDE GATE DRIVER Product overview: 62EM1-00001 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-62EM1-00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SILICON CARBIDE GATE DRIVER Product overview: 62EM1-00001 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-62EM1-00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-62EM1-00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-62EM1-00001
Gate Driver IC 730-62EM1-00001
SILICON CARBIDE GATE DRIVER Product overview: 62EM1-00001 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-62EM1-00001 can be used for catalog matching and distributor lookup.

SILICON CARBIDE GATE DRIVER Product overview: 62EM1-00001 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-62EM1-00001 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug-and-Play IGBT Driver - 62EM1-00001 - Richardson RFPD
Downers Grove, IL, United States
Plug-and-Play IGBT Driver
62EM1-00001
Plug-and-Play IGBT Driver 62EM1-00001
AgileSwitch 62mm Electrical Master-1700V AgileSwitch 62mm Electrical Main SiC Gate Driver Board – 1.7 kV The 62mm Electrical Main is a 2-Channel Gate Driver Board for 1.7 kV 62MM (D3), SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching control, robust short circuit protection and are fully software configurable. Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.7 kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring. Key driver parameters can be modified with the optional Programming Kit and Intelligent Configuration Software. Product Features Patented Augmented Switching Compatible with 62mm (D3) SiC MOSFET modules Software Configurable to Your Application Automotive Grade Components UL Compliant Design - 1200V and 1700V SiC Single-ended (5V, 15V) or Differential Logic Up to 200 kHz switching Up to 7 unique fault conditions Temperature and Isolated High Voltage Monitoring

AgileSwitch 62mm Electrical Master-1700V

AgileSwitch 62mm Electrical Main SiC Gate Driver Board – 1.7 kV

The 62mm Electrical Main is a 2-Channel Gate Driver Board for 1.7 kV 62MM (D3), SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching control, robust short circuit protection and are fully software configurable.

Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.7 kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.

Key driver parameters can be modified with the optional Programming Kit and Intelligent Configuration Software.

Product Features

  • Patented Augmented Switching
  • Compatible with 62mm (D3) SiC MOSFET modules
  • Software Configurable to Your Application
  • Automotive Grade Components
  • UL Compliant Design - 1200V and 1700V SiC
  • Single-ended (5V, 15V) or Differential Logic
  • Up to 200 kHz switching
  • Up to 7 unique fault conditions
  • Temperature and Isolated High Voltage Monitoring
Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1057172-62EM1-00001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1057172-62EM1-00001
Integrated Circuits (ICs) - PMIC - Gate Drivers 1057172-62EM1-00001
Win Source Part Number: 1057172-62EM1-00001 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Bulk Standard Package: 1 Channel Type: Single Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 4V, 1.25V, 10V, 3.5V Current - Peak Output (Source, Sink): 20A, 20A Rise / Fall Time (Typ): 80ns, 90ns Voltage - Supply: 14V ~ 16V Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 150-62EM1-00001

Win Source Part Number: 1057172-62EM1-00001
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Bulk
Standard Package: 1
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 4V, 1.25V, 10V, 3.5V
Current - Peak Output (Source, Sink): 20A, 20A
Rise / Fall Time (Typ): 80ns, 90ns
Voltage - Supply: 14V ~ 16V
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 150-62EM1-00001

Buy Now Datasheet
Gate Drivers - 150-62EM1-00001-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting Module

Half-Bridge Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Gate Drivers - 62EM1-00001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
62EM1-00001
Gate Drivers 62EM1-00001
Half-Bridge Gate Driver IC Non-Inverting Module

Half-Bridge Gate Driver IC Non-Inverting Module

Buy Now
Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip - 72AH9891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip
72AH9891
Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip 72AH9891
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:-; IC Case / Package:Module; Input Type:Non-Inverting; Source Current:20A; Sink Current:20A RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:-; IC Case / Package:Module; Input Type:Non-Inverting; Source Current:20A; Sink Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-62EM1-00001 62EM1-00001 1057172-62EM1-00001 150-62EM1-00001-ND 62EM1-00001 72AH9891
Product Name Gate Driver IC Plug-and-Play IGBT Driver Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 20 amps 20 amps 20 amps 20 amps
Supply Voltage 14 to 16 volts 14 to 16 volts 14 to 16 volts 14 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDQ2559B-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - AAT1274IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details