Tamura Corporation of America Gate Driver 2DMB80206CC

Description
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-2V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc
Request a Quote Datasheet
Description
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-2V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver
2DMB80206CC
Gate Driver 2DMB80206CC
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC MOSFET Gate voltage : +18V/-2V ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit) Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise Fast response : about 100nsec(typ) The gate drive circuit used a isolator Input-to-Output dielectric withstand voltage : AC5000V Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage) DC/DC converter input voltage :13 to 28V Signal input voltage : 3.3V,5V Overload protection (DC/DC converter) Overheat protection (DC/DC converter) Half bridge mode (Gate drive circuit) Desaturation protection (Gate drive circuit) Soft turn-off function (Gate drive circuit) Fault signal output function (Gate drive circuit) Miller clamp function (Gate drive circuit) Under-voltage lockout(UVLO) (Gate drive circuit) Safety standards : UL508 (certification pending) Applications Industrial inverter, power conditioner, etc

Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT.

Features

  • Ideal for drive of IGBT and SiC MOSFET
  • Gate voltage : +18V/-2V
  • ALL-IN-ONE (Built-in isolated DC / DC converter and gate drive circuit)
  • Low parasitic capacitance (about 12pF) ; highly resistant to common-mode noise
  • Fast response : about 100nsec(typ)
  • The gate drive circuit used a isolator
  • Input-to-Output dielectric withstand voltage : AC5000V
  • Output CH1-to-Ouput CH2 dielectric withstand voltage : AC4000V
  • Input-to-Output insulation distance : 14mm (clearance creepage)
  • Output CH1-to-Output CH2 insulation distance : 7mm (clearance), 12mm(creepage)
  • DC/DC converter input voltage :13 to 28V
  • Signal input voltage : 3.3V,5V
  • Overload protection (DC/DC converter)
  • Overheat protection (DC/DC converter)
  • Half bridge mode (Gate drive circuit)
  • Desaturation protection (Gate drive circuit)
  • Soft turn-off function (Gate drive circuit)
  • Fault signal output function (Gate drive circuit)
  • Miller clamp function (Gate drive circuit)
  • Under-voltage lockout(UVLO) (Gate drive circuit)
  • Safety standards : UL508 (certification pending)

Applications

Industrial inverter, power conditioner, etc

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2DMB80206CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2DMB80206CC
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2DMB80206CC
GATE DRIVER (+18V,-2V)

GATE DRIVER (+18V,-2V)

Supplier's Site
Gate Drivers - 2DMB80206CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2DMB80206CC
Gate Drivers 2DMB80206CC
Half-Bridge Gate Driver IC Non-Inverting Module

Half-Bridge Gate Driver IC Non-Inverting Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 2DMB80206CC 2DMB80206CC 2DMB80206CC
Product Name Gate Driver Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Supply Voltage 5.5 to 3 volts 3 to 5.5 volts
Packing Method Bulk; Bulk; Other Bulk; Bulk; Other
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
 - 74HCT126DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - 100315W-QMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details