Richardson RFPD Gate Driver IC ADUM4221ARIZ

Description
The ADuM4221 is a 4 A isolated, half bridge, gate driver that employs the Analog Devices, Inc., iCoupler technology to provide independent and isolated high-side and low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM4221 isolators provide two independent isolated channels. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221 offers the benefit of true, galvanic isolation between the input and each output. Each output can continuously operate up to TBD VPEAK relative to the input, thereby supporting low-side switching to negative voltages. The differential voltage between the high-side and low-side may be as high as TBD VPEAK. A single resistor between DT and GND1 provides a wide range of dead time adjustment. As a result, the ADuM4221 provides reliable control over the switching characteristics of the insulated gate bipolar transistor (IGBT)/metal-oxide semiconductor field effect transistor (MOSFET) configurations over a wide range of positive or negative switching voltages.
Request a Quote Datasheet
Description
The ADuM4221 is a 4 A isolated, half bridge, gate driver that employs the Analog Devices, Inc., iCoupler technology to provide independent and isolated high-side and low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM4221 isolators provide two independent isolated channels. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221 offers the benefit of true, galvanic isolation between the input and each output. Each output can continuously operate up to TBD VPEAK relative to the input, thereby supporting low-side switching to negative voltages. The differential voltage between the high-side and low-side may be as high as TBD VPEAK. A single resistor between DT and GND1 provides a wide range of dead time adjustment. As a result, the ADuM4221 provides reliable control over the switching characteristics of the insulated gate bipolar transistor (IGBT)/metal-oxide semiconductor field effect transistor (MOSFET) configurations over a wide range of positive or negative switching voltages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver IC
ADUM4221ARIZ
Gate Driver IC ADUM4221ARIZ
The ADuM4221 is a 4 A isolated, half bridge, gate driver that employs the Analog Devices, Inc., iCoupler technology to provide independent and isolated high-side and low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM4221 isolators provide two independent isolated channels. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221 offers the benefit of true, galvanic isolation between the input and each output. Each output can continuously operate up to TBD VPEAK relative to the input, thereby supporting low-side switching to negative voltages. The differential voltage between the high-side and low-side may be as high as TBD VPEAK. A single resistor between DT and GND1 provides a wide range of dead time adjustment. As a result, the ADuM4221 provides reliable control over the switching characteristics of the insulated gate bipolar transistor (IGBT)/metal-oxide semiconductor field effect transistor (MOSFET) configurations over a wide range of positive or negative switching voltages.

The ADuM4221 is a 4 A isolated, half bridge, gate driver that employs the Analog Devices, Inc., iCoupler technology to provide independent and isolated high-side and low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers.

The ADuM4221 isolators provide two independent isolated channels. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems.

In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221 offers the benefit of true, galvanic isolation between the input and each output. Each output can continuously operate up to TBD VPEAK relative to the input, thereby supporting low-side switching to negative voltages. The differential voltage between the high-side and low-side may be as high as TBD VPEAK.

A single resistor between DT and GND1 provides a wide range of dead time adjustment. As a result, the ADuM4221 provides reliable control over the switching characteristics of the insulated gate bipolar transistor (IGBT)/metal-oxide semiconductor field effect transistor (MOSFET) configurations over a wide range of positive or negative switching voltages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number ADUM4221ARIZ
Product Name Gate Driver IC
Output Voltage 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - ADUM4137WBRNZ-RL - Richardson RFPD
Specs
Output Current 6 amps
View Details
Gate Driver IC - ADUM4223WCRWZ-RL - Richardson RFPD
Specs
Output Voltage 18 volts
Output Current 4 amps
View Details
Gate Driver IC - ADUM3220BRZ - Richardson RFPD
Specs
Output Voltage 18 volts
Output Current 4 amps
View Details