M57959L is a hybrid integrated circuit designed for driving n-channel IGBT modules in any gate amplifier application. This device operates as an isolation amplifier for these modules and provides the required electrical isolation between the input and out
Manufacturer: Powerex Inc.
Win Source Part Number: 1210817-M57959L
Packaging: Bulk
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 60°C
Manufacturer Homepage: www.mitsubishichips.
Manufacturer Package: 14-SIP Module, 12 Leads
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14V ~ 15V
Rise / Fall Time: 500ns, 300ns
Low-Side Gate Driver IC Non-Inverting Module
IC GATE DRVR LOW-SIDE MODULE Product overview: M57959L from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M57959L can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE MODULE
Low-Side Gate Driver IC Non-Inverting Module
POWEREX M57959L IGBT GATE DRIVER, 2A, SIP-14
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | M57959L | 1210817-M57959L | 835-1106-ND | 730-M57959L | M57959L | M57959L | 614-M57959L |
| Product Name | Gate Driver | PMIC - PMIC - Gate Drivers - M57959L | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | POWEREX M57959L IGBT GATE DRIVER, 2A, SIP-14 |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Supply Voltage | 14 to 15 volts | 14 to 15 volts | 15 to 14 volts | 14 to 15 volts | 15 volts | ||
| Rise Time | 500 ns | 500 ns | 500 ns | 500 ns |