Half-Bridge Gate Driver IC 0502
GATE DRIVER (+15V,-8V) Product overview: 2DM150806CM from Tamura is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +15V, -8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, +15V, -8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2DM150806CM can be used for catalog matching and distributor lookup.
Gate Driver Module DM Series
Features
Applications
Gate Drivers GATE DRIVER (+15V,-8V)
IC GATE DRVR HALF-BRIDGE 0502
Half-Bridge Gate Driver IC 0502
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MT7432-ND | 730-2DM150806CM | 2DM150806CM | 2DM150806CM | 2DM150806CM | 2DM150806CM |
| Product Name | Gate Drivers | +15V -8V Gate Driver IC | Gate Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Supply Voltage | 15 to 24 volts | 24 to 15 volts | 15 to 24 volts | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||||
| Package Type | DIP; 34-DIP Module, 31 Leads | TG-1 | DIP; 34-DIP Module, 31 Leads |