IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4120YME-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4120YME-TR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Improved 6A High Speed, Hi-Current Single MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4120YME-TR | MIC4120YME-TR | MIC4120YME-TR-ND | MIC4120YME-TR | MIC4120YME-TR | MIC4120YME-TR |
| Product Name | Gate Driver IC | MOSFET Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts |