Powerex, Inc. Gate Driver BG2E-NXL

Description
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.
Request a Quote
Description
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gate Driver - BG2E-NXL - Richardson RFPD
Downers Grove, IL, United States
Gate Driver
BG2E-NXL
Gate Driver BG2E-NXL
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.

BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top of a dual NX-L series IGBT module, allowing a simple mounting process. The BG2E utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of NX-L modules rated up to 1000A. The hybrid gate drivers also provide protection against unexpected short circuit conditions using desaturation detection. The VLA500-01 hybrid gate driver has an integrated DC to DC converter with 2500VRMS isolation to provide isolated gate drive power. Control signals are isolated using high speed opto couplers with 15kV/μs common mode noise immunity. The BG2E provides an isolated fault feedback signal if a short circuit condition is detected.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number BG2E-NXL
Product Name Gate Driver
Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53302-B00005-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power Distribution Switches, Load Drivers - UDN2981A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details