IC GATE DRVR LOW-SIDE SOT143 Product overview: MIC4416YM4-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416YM4-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-143
Low-Side Gate Driver IC Non-Inverting SOT-143
Low-Side Gate Driver IC Non-Inverting SOT-143
Manufacturer: Microchip Technology
Win Source Part Number: 105071-MIC4416YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 16ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Gate Drivers MOSFET Driver Non Inverting
IC GATE DRVR LOW-SIDE SOT143
DRIVER, MOSFET, LOW SIDE, SMD, 4416; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-143; No. of Pins:4Pins; Input Delay:33ns; Output Delay:23ns; RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:4Pins; IC Case / Package:SOT-143; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes
Low Side 1 MOSFET 1.2A 14ns 16ns 4.5V~18V 1.2A SOT-143 Gate Drive ICs ROHS
Low-Side Gate Driver IC Non-Inverting SOT-143
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4416YM4-TR | 576-1187-2-ND | 105071-MIC4416YM4-TR | MIC4416YM4-TR | MIC4416YM4-TR | MIC4416YM4-TR | 64AH4125 | 52AH1161 | MIC4416YM4-TR | MIC4416YM4-TR |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4416YM4-TR | MOSFET Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Low Side, Smd, 4416; Driver Configuration Microchip | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | Low-side | ||||
| Number of Outputs | 1; 1 | |||||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||||||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |