Microchip Technology, Inc. Gate Drivers 2ASC-12A2HP

Description
IC GATE DRVR HALF-BRIDGE MODULE
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 150-2ASC-12A2HP-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Buy Now Datasheet
Downers Grove, IL, United States
Gate Driver
2ASC-12A2HP
Gate Driver 2ASC-12A2HP
AgileSwitch® High Performance SiC Gate Driver Core – 1.2kV The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages. Optimized for Electric Vehicles, Auxiliary Power Units, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for 1.2kV rated modules (and below), can switch up to 150 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring. These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market. Features Software Configurable +/- Vgs Gate Voltages Patented Augmented Switching Patented Robust Short Circuit Protection Advanced Monitoring and Fault Reporting High Temperature Operation 15 Software Configurable Features DC/DC Converter Temperature and DC Link Monitors Up to 150 kHz switching Up to 7 unique faults

AgileSwitch® High Performance SiC Gate Driver Core – 1.2kV

The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages.

Optimized for Electric Vehicles, Auxiliary Power Units, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for 1.2kV rated modules (and below), can switch up to 150 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.

These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market.

Features

  • Software Configurable +/- Vgs Gate Voltages
  • Patented Augmented Switching
  • Patented Robust Short Circuit Protection
  • Advanced Monitoring and Fault Reporting
  • High Temperature Operation
  • 15 Software Configurable Features
  • DC/DC Converter
  • Temperature and DC Link Monitors
  • Up to 150 kHz switching
  • Up to 7 unique faults
Supplier's Site Datasheet
Gate Drivers - 2ASC-12A2HP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ASC-12A2HP
Gate Drivers 2ASC-12A2HP
Half-Bridge Gate Driver IC Non-Inverting

Half-Bridge Gate Driver IC Non-Inverting

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 150-2ASC-12A2HP-ND 2ASC-12A2HP 2ASC-12A2HP
Product Name Gate Drivers Gate Driver Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 10 amps 10 amps 10 amps
Supply Voltage 14 to 16 volts 14 to 16 volts
Rise Time 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89103KEVSR-3DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G126DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details