Half Bridge Based MOSFET Driver, 3A, CMOS, PDSO8, ROHS COMPLIANT, MS-012AA, SOP-8 Product overview: SC1205CSTRT from Semtech is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SC1205CSTRT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Gate Drivers HI SPD SYN PWR MOSFETR DRVR
Half-Bridge Gate Driver IC Non-Inverting 8-SO
IC GATE DRVR HALF-BRIDGE 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SC1205CSTRT | SC1205CSTRT-ND | SC1205CSTRT | SC1205CSTRT | SC1205CSTRT | SC1205CSTRT |
| Product Name | 3A Gate Driver IC | Gate Drivers | MOSFET Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 5 volts | 4.15 to 6 volts | 4.15 to 6 volts | 6 to 4.15 volts | ||
| Fall Time | 21 ns | 12 ns | 12 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |