Half-Bridge Gate Driver IC Non-Inverting Module
AgileSwitch® High Performance SiC Gate Driver Core – 1.2kV
The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV SiC modules. These Gate Driver Cores feature Augmented Switching™ control, robust short circuit protection, and are fully software configurable, including +/- Vgs Gate Voltages.
Optimized for Electric Vehicles, Auxiliary Power Units, Charging, Storage and Inverter applications, these Gate Driver Cores are UL compliant for 1.2kV rated modules (and below), can switch up to 150 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.
These Cores can be mated to Module Adapter Boards for immediate evaluation of Module and Gate Driver, and are production qualified to enable rapid time to market.
Half-Bridge Gate Driver IC Non-Inverting Module
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:-; IC Case / Package:Module; Input Type:Non-Inverting; Source Current:10A; Sink Current:10A RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 150-2ASC-12A1HP-ND | 2ASC-12A1HP | 2ASC-12A1HP | 71AH6945 |
| Product Name | Gate Drivers | Gate Driver | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 10 amps | 10 amps | 10 amps | |
| Supply Voltage | 14 to 16 volts | 14 to 16 volts | ||
| Rise Time | 80 ns | 80 ns |