IGBT High Power Module Gate Driver Board
HPFM
AgileSwitch HPM Fiber Master - 3300V
The AgileSwitch HPFM-HPM Fiber driver provides monitoring and fault reporting information to enable better control and analysis of an IGBT-based power system. The HPFM provides up to 30 Amps of peak current at an operating frequency up to 15 kHz. The driver includes an isolated DC/DC converter and provides a single fault that is reported via the dual-channel fiber I/O. All AgileSwitch drivers use automotive temperature grade components and allow for modifying settings of gate resistors and active clamping.
Product Features
Half-Bridge Gate Driver IC Non-Inverting Module
IGBT DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:-; IC Case / Package:Module; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting Module
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HPFM-00117 | 150-HPFM-00117-ND | 71AH4496 | HPFM-00117 |
| Product Name | Plug-and-Play IGBT Driver | Gate Drivers | Igbt Driver, -40 To 85Deg C; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 30 amps | 30 amps | ||
| Supply Voltage | 14.5 to 16 volts | 14.5 to 16 volts | ||
| Rise Time | 600 ns | 600 ns |