The IGBT Driver, part number 37AJ1740, operates within a supply voltage range of 14.5V to 15.5V and is compliant with RoHS standards. This dual-channel driver core is designed for high reliability and compact applications, featuring a footprint of 45 x 34.3mm and a maximum height of 16mm. It supports IGBT modules with blocking voltages up to 1700V and provides an output current of ±8A per channel, making it suitable for small to medium power applications. The driver includes essential features such as an isolated DC/DC converter, short-circuit protection, and Soft Shut Down (SSD) functionality. It is capable of driving various applications, including uninterruptible power supplies, solar and wind power converters, and auxiliary converters for traction. The device also boasts excellent electromagnetic compatibility (EMC) for reliable operation in industrial environments. Engineers considering this product will find it advantageous for its integration capabilities, reducing the number of required components by approximately 85%, which enhances reliability while minimizing costs.
2SC0108T is a new, low-cost SCALE-2 dual-driver core that combines compact design and high reliability with broad applicability. The 2SC0108T drives all usual IGBT modules up to 600 A /1200 V or 450 A / 1700 V. Embedded paralleling allows simple inverter design even at higher power ratings. Multi-level topologies are also supported.
High-Side or Low-Side Gate Driver IC Module
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2SC0108T2H0-17 | 1810-1025-ND | 37AJ1740 | 2SC0108T2H0-17 | 2SC0108T2H0-17 |
| Product Name | Gate Driver | Gate Drivers | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Current | 8 amps | 8 amps | 8 amps | ||
| Package Type | PCBA | Module | Module | ||
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | ||
| Rise Time | 17 ns | 17 ns |